Texas Instruments Standard Linear and Logic Ic, Encoder, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments SN74HC148D

Description
IC, ENCODER, SMD, SOIC16, 7V; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes
Description
IC, ENCODER, SMD, SOIC16, 7V; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Encoder, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments - 26AJ9371 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Encoder, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments
26AJ9371
Ic, Encoder, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments 26AJ9371
IC, ENCODER, SMD, SOIC16, 7V; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

IC, ENCODER, SMD, SOIC16, 7V; Logic Family / Base Number:74HC148; Logic Type:Priority Encoder; No. of Outputs:5Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 26AJ9371
Product Name Ic, Encoder, Smd, Soic16, 7V; Logic Family / Base Number Texas Instruments
Function Decoder
Output Lines Other; 5Outputs
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products