Texas Instruments Signal Switches, Multiplexers, Decoders SN74HC148ANSR

Description
Priority Encoder 1 x 8:3 16-SO
Request a Quote Datasheet
Description
Priority Encoder 1 x 8:3 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Switches, Multiplexers, Decoders - 296-SN74HC148ANSRCT-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74HC148ANSRCT-ND
Signal Switches, Multiplexers, Decoders 296-SN74HC148ANSRCT-ND
Priority Encoder 1 x 8:3 16-SO

Priority Encoder 1 x 8:3 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74HC148ANSRTR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74HC148ANSRTR-ND
Signal Switches, Multiplexers, Decoders 296-SN74HC148ANSRTR-ND
Priority Encoder 1 x 8:3 16-SO

Priority Encoder 1 x 8:3 16-SO

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-SN74HC148ANSRDKR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-SN74HC148ANSRDKR-ND
Signal Switches, Multiplexers, Decoders 296-SN74HC148ANSRDKR-ND
Priority Encoder 1 x 8:3 16-SO

Priority Encoder 1 x 8:3 16-SO

Buy Now Datasheet
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC148ANSR - 896582-SN74HC148ANSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC148ANSR
896582-SN74HC148ANSR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC148ANSR 896582-SN74HC148ANSR
Manufacturer: Texas Instruments Win Source Part Number: 896582-SN74HC148ANSR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.209", 5.30mm Width) Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC148 Categories: Integrated Circuits (ICs) Case / Package: 16-SO ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74HC148ANSR-ND, 296-SN74HC148ANSRTR, 296-SN74HC148ANSRCT, 296-SN74HC148ANSRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 896582-SN74HC148ANSR
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.209", 5.30mm Width)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC148
Categories: Integrated Circuits (ICs)
Case / Package: 16-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74HC148ANSR-ND, 296-SN74HC148ANSRTR, 296-SN74HC148ANSRCT, 296-SN74HC148ANSRDKR

Buy Now
Singapore, Singapore
Analog Switch and Multiplexer IC
743-SN74HC148ANSR
Analog Switch and Multiplexer IC 743-SN74HC148ANSR
Encoder 8 to 3 Priority CMOS 16-Pin SOP T/R Product overview: SN74HC148ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148ANSR can be used for catalog matching and distributor lookup.

Encoder 8 to 3 Priority CMOS 16-Pin SOP T/R Product overview: SN74HC148ANSR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC148ANSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC148ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC148ANSR
Logic - Signal Switches, Multiplexers, Decoders SN74HC148ANSR
IC PRIORITY ENCODER 1 X 8:3 16SO

IC PRIORITY ENCODER 1 X 8:3 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 296-SN74HC148ANSRCT-ND 896582-SN74HC148ANSR 743-SN74HC148ANSR SN74HC148ANSR
Product Name Signal Switches, Multiplexers, Decoders Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC148ANSR Analog Switch and Multiplexer IC Logic - Signal Switches, Multiplexers, Decoders
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual TSSOP Analog Switch and Multiplexer IC - 743-74HC139PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 2 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
3 suppliers
Multiplexer & Demultiplexer ICs - 1913268 - RS Components, Ltd.
Specs
Configuration Quad SPDT
Package Type SSOP; SOP; Ssop
Number of Pins 20
View Details