Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC139NE4

Description
DUAL 2-LINE TO 4-LINE DECODERS/D
Description
DUAL 2-LINE TO 4-LINE DECODERS/D
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74HC139NE4 is a dual 2-line to 4-line decoder/demultiplexer designed for high-speed memory decoding and data transmission applications. It operates within a voltage range of 2 V to 6 V and features low power consumption, with a maximum supply current of 80 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 10 ns. It includes two enable inputs to facilitate cascading and data reception, enhancing its versatility in complex circuit designs. The outputs are configured such that when the strobe input is active, all outputs are set high, while only the selected output is low when the strobe is inactive. The SN74HC139NE4 is available in a 16-pin PDIP package, making it suitable for various applications requiring efficient signal routing and control.

Datasheet Summary
Powered by GS/AI

The SN74HC139NE4 is a dual 2-line to 4-line decoder/demultiplexer designed for high-speed memory decoding and data transmission applications. It operates within a voltage range of 2 V to 6 V and features low power consumption, with a maximum supply current of 80 OºA. The device can drive up to 10 LSTTL loads and provides a typical propagation delay of 10 ns. It includes two enable inputs to facilitate cascading and data reception, enhancing its versatility in complex circuit designs. The outputs are configured such that when the strobe input is active, all outputs are set high, while only the selected output is low when the strobe is inactive. The SN74HC139NE4 is available in a 16-pin PDIP package, making it suitable for various applications requiring efficient signal routing and control.

Suppliers

Company
Product
Description
Supplier Links
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC139NE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC139NE4
DUAL 2-LINE TO 4-LINE DECODERS/D

DUAL 2-LINE TO 4-LINE DECODERS/D

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC139NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC139NE4
Signal Switches, Multiplexers, Decoders SN74HC139NE4
Decoder/Demultiplexe r 1 x 2:4 16-PDIP

Decoder/Demultiplexer 1 x 2:4 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74HC139NE4 SN74HC139NE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT162292DGVRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 56-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Low-power 2-input multiplexer; inverting - 74AUP1G158GN,132 - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +4.6
Package Type SOT1115 SOT1115
View Details
4 suppliers