Manufacturer: Texas Instruments
Win Source Part Number: 006827-SN74HC139N
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 2
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Decoder/Demultiplexe
Dual 2-to-4 CMOS Demultiplexer/Decode
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 006827-SN74HC139N | 296-8230-5-ND | 743-SN74HC139N |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC139N | Signal Switches, Multiplexers, Decoders | Dual 28MHz Analog Switch and Multiplexer IC |
| Applications | Industrial | ||
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) |
| Package Type | DIP; PDIP; 16-PDIP | DIP; "16-DIP | Rail/Tube |