Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 1254512-SN74HC138PWR
Packaging: Tape and Reel
Type: Decoder/Demultiplexe
Mounting Style: SMD
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: 74HC138
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
3-to-8 Line Demultiplexer/Decode
IC DECODER/DEMUX 1X3:8 16TSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | SN74HC138PWRG4-ND | 1254512-SN74HC138PWRG4 | 743-SN74HC138PWRG4 | SN74HC138PWRG4 |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWRG4 | 5V 28MHz TSSOP Analog Switch and Multiplexer IC | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | TSSOP; "16-TSSOP | Tape and Reel | ||
| Supply Voltage (VS) | 2 to 6 volts | 5 volts |