Texas Instruments High-Performance Analog Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWR SN74HC138PWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 001472-SN74HC138PWR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 001472-SN74HC138PWR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWR - 001472-SN74HC138PWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWR
001472-SN74HC138PWR
Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWR 001472-SN74HC138PWR
Manufacturer: Texas Instruments Win Source Part Number: 001472-SN74HC138PWR Packaging: Reel - TR Type: Decoder/Demultiplexe r Mounting: SMD (SMT) Current - Output High, Low: 5.2mA, 5.2mA Independent Circuits: 1 Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 001472-SN74HC138PWR
Packaging: Reel - TR
Type: Decoder/Demultiplexer
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-8228-6-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8228-6-ND
Signal Switches, Multiplexers, Decoders 296-8228-6-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-8228-1-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8228-1-ND
Signal Switches, Multiplexers, Decoders 296-8228-1-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 296-8228-2-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
296-8228-2-ND
Signal Switches, Multiplexers, Decoders 296-8228-2-ND
Decoder/Demultiplexe r 1 x 3:8 16-TSSOP

Decoder/Demultiplexer 1 x 3:8 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
2V 6V TSSOP Analog Switch and Multiplexer IC
743-SN74HC138PWR
2V 6V TSSOP Analog Switch and Multiplexer IC 743-SN74HC138PWR
3-to-8 Demultiplexer/Decode r IC, 45ns, 2V-6V, TSSOP Product overview: SN74HC138PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC138PWR can be used for catalog matching and distributor lookup.

3-to-8 Demultiplexer/Decoder IC, 45ns, 2V-6V, TSSOP Product overview: SN74HC138PWR from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Encoders, Decoders, Multiplexers & Demultiplexers, electronic component, datasheet, replacement part, 2V, 6V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 743-SN74HC138PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers - SN74HC138PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers
SN74HC138PWR
Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers SN74HC138PWR
5.2mA 2V~6V 5.2mA TSSOP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

5.2mA 2V~6V 5.2mA TSSOP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS

Supplier's Site Datasheet
Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWR - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
SN74HC138PWR
Logic - Signal Switches, Multiplexers, Decoders SN74HC138PWR
IC DECODER/DEMUX 1X3:8 16TSSOP

IC DECODER/DEMUX 1X3:8 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 001472-SN74HC138PWR 296-8228-6-ND 743-SN74HC138PWR SN74HC138PWR SN74HC138PWR
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138PWR Signal Switches, Multiplexers, Decoders 2V 6V TSSOP Analog Switch and Multiplexer IC Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage (VS) 2 to 6 volts 5 volts 2 to 6 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; TSSOP; 16-TSSOP TSSOP; "16-TSSOP Tape and Reel SSOP; SOP; TSSOP
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz / 5 GHz Wi-Fi Antennaplexer - QM22450 - Qorvo
Specs
Standards and Certifications RoHS
Package Type 6 Pin Leadless SMT
View Details
10-bit level-shifting bus switch with output enable - 74CBTLVD3861PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
View Details
4 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 100363QI - Lingto Electronic Limited
Specs
Configuration 2 x 8:1
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details