Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC138NG4

Description
IC DECODER/DEMUX 1X3:8 16DIP
Datasheet
Description
IC DECODER/DEMUX 1X3:8 16DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138NG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
SN74HC138NG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74HC138NG4
IC DECODER/DEMUX 1X3:8 16DIP

IC DECODER/DEMUX 1X3:8 16DIP

Supplier's Site
Signal Switches, Multiplexers, Decoders - SN74HC138NG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
SN74HC138NG4
Signal Switches, Multiplexers, Decoders SN74HC138NG4
Decoder/Demultiplexe r 1 x 3:8 16-PDIP

Decoder/Demultiplexer 1 x 3:8 16-PDIP

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number SN74HC138NG4 SN74HC138NG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Operating Current 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input multiplexer - 74LVC157ABQ/GX - Nexperia B.V.
Specs
Features ESD Protection
Supply Voltage +6.5
Package Type SOT763-1 SOT763-1
View Details
Signal Switches, Multiplexers, Decoders - 74ABTH162460DGGRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type SOP; 56-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - 54151A/BFA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP
View Details