Decoder/Demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 093878-SN74HC138N
Packaging: Tube/Rail
Type: Decoder/Demultiplexe
Mounting: Through Hole
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC138N; SN74HC138N3; SN74HC138N; TC74HC138AP(F);
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
3-to-8 Demultiplexer/Decode
5.2mA 2V~6V 5.2mA DIP-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
IC DECODER/DEMUX 1X3:8 16DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 296-1575-5-ND | 093878-SN74HC138N | 743-SN74HC138N | SN74HC138N | SN74HC138N |
| Product Name | Signal Switches, Multiplexers, Decoders | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138N | Analog Switch and Multiplexer IC | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | DIP; "16-DIP | DIP; PDIP; 16-PDIP | Rail/Tube | DIP | |
| Applications | Military | ||||
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts |