The SN74HC138DR is a high-speed 3-line to 8-line decoder/demultiplexe
Manufacturer: Texas Instruments
Win Source Part Number: 030117-SN74HC138DR
Packaging: Reel - TR
Type: Decoder/Demultiplexe
Mounting: SMD (SMT)
Current - Output High, Low: 5.2mA, 5.2mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Family Name: SN74HC138
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MC74HC138D; MC74HC138DG; MM74HC138MX_NL; MM74HC138M_NL;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial
3-to-8 Demultiplexer/Decode
Decoder/Demultiplexe
Decoder/Demultiplexe
Decoder/Demultiplexe
IC DECODER/DEMUX 1X3:8 16SOIC
5.2mA 2V~6V 5.2mA SOIC-16 Signal Switches / Encoders & Decoders / Multiplexers ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 030117-SN74HC138DR | 743-SN74HC138DR | 296-1193-6-ND | SN74HC138DR | SN74HC138DR |
| Product Name | Logic - Logic - Signal Switches, Multiplexers, Decoders - SN74HC138DR | 28MHz SOIC Analog Switch and Multiplexer IC | Signal Switches, Multiplexers, Decoders | Logic - Signal Switches, Multiplexers, Decoders | Logic ICs >> Signal Switches / Encoders & Decoders / Multiplexers |
| Applications | Industrial | ||||
| Supply Voltage (VS) | 2 to 6 volts | 5 volts | 2 to 6 volts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC; 16-SOIC | Tape and Reel | SOIC; "16-SOIC | SOIC | |
| Standards and Certifications | RoHS | RoHS |