Texas Instruments Standard Linear and Logic Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments SN74HC132PWR .

Description
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes
Description
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments - 33X1403 - Newark, An Avnet Company
Chicago, IL, United States
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments
33X1403
Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments 33X1403
NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

NAND SCHMITT TRIGGER, QUAD, TSSOP-14; Logic Function:NAND Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:TSSOP; Product Range:74HC132; Logic IC Family:74HC; Supply Voltage Min:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Gates
Product Number 33X1403
Product Name Nand Schmitt Trigger, Quad, Tssop-14; Logic Function Texas Instruments
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307DC - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 10
Number of Gates 5
View Details
TSSOP Logic IC - 705-74AHC1G04GW,125 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT
Logic Family AHC/VHC/H/U/V
Inputs 1
View Details
8 suppliers
SN54AC86 Quadruple 2-Input Exclusive-OR Gates - 5962-8955001CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 3.3,5
Logic Family AC
View Details
Logic Gates - 2222710 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details