NAND Gate IC 4 Channel Schmitt Trigger 14-SO
IC GATE NAND 4CH 2 INP 14SO Product overview: SN74HC132NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC132NS can be used for catalog matching and distributor lookup.
IC GATE NAND SCHMIT 4CH 2IN 14SO
Logic Gates Quad Pos-OR Gate W/Schm-Trger Inpts
IC GATE NAND SCHMIT 4CH 2IN 14SO
NAND Gate IC 4 Channel Schmitt Trigger 14-SO
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-53311-ND | 705-SN74HC132NS | SN74HC132NS | SN74HC132NS | SN74HC132NS | SN74HC132NS |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND; NAND GATE | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 2V ~ 6V | 1.998V ~ 5.8V (Low), 0.1V ~ 0.26V (High) | 2V ~ 6V | |||
| Inputs | 2 | 2 | 2 | |||
| Features | Schmitt Trigger | |||||
| Propagation Delay | 21 ns | 21 ns |