Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74HC126PWTG4

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - SN74HC126PWTG4-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
SN74HC126PWTG4-ND
Buffers, Drivers, Receivers, Transceivers SN74HC126PWTG4-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126PWTG4 - 1099813-SN74HC126PWTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126PWTG4
1099813-SN74HC126PWTG4
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126PWTG4 1099813-SN74HC126PWTG4
Manufacturer: Texas Instruments Win Source Part Number: 1099813-SN74HC126PWT G4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1099813-SN74HC126PWTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC BUFFER NON-INVERT 6V 14TSSOP - 815-SN74HC126PWTG4 - Utmel Electronic Limited
Hong Kong, China
IC BUFFER NON-INVERT 6V 14TSSOP
815-SN74HC126PWTG4
IC BUFFER NON-INVERT 6V 14TSSOP 815-SN74HC126PWTG4
IC BUFFER NON-INVERT 6V 14TSSOP

IC BUFFER NON-INVERT 6V 14TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Utmel Electronic Limited
Product Category Buffer Amplifiers Buffer Amplifiers Buffer Amplifiers
Product Number SN74HC126PWTG4-ND 1099813-SN74HC126PWTG4 815-SN74HC126PWTG4
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126PWTG4 IC BUFFER NON-INVERT 6V 14TSSOP
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDCVF2310PWRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details
2 suppliers
 - 5407/BDA - Rochester Electronics
Rochester Electronics
Specs
RoHS Compliant RoHS
Package Type CFP
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details
Operational Amplifier IC - 687-EL1516AIYZ - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
Specs
Standards RoHS
Slew Rate 128 V/µs
Bandwidth 250 MHz
View Details
7 suppliers