LOGIC, BUS BUFF TRI-ST QD, 14TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC126; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes
Buffers & Line Drivers Quad Bus Buff Gate With 3-State Outputs
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 26AJ9365 | SN74HC126PW |
| Product Name | Logic, Bus Buff Tri-St Qd, 14Tssop; Logic Device Type Texas Instruments | Buffers & Line Drivers |