Buffers & Line Drivers Quad Tri-State Bus
NON INVERTING BUS BUFFER GATE DIP-14; Logic Family / Base Number:74HC126; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC Base Number:74126; Product Range:- RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC126N | 67K1082 |
| Product Name | Buffers & Line Drivers | Non Inverting Bus Buffer Gate Dip-14; Logic Family / Base Number Texas Instruments |