Win Source Part Number: 1259579-SN74HC126DG4
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74HC
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: 3-State
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TEXTISSN74HC126DG4,2
Base Product Number: 74HC126
Product Status: Obsolete
IC BUFFER NON-INVERT 6V 14SOIC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Buffer Amplifiers | Amplifier and Comparator Chips |
| Product Number | 1259579-SN74HC126DG4 | SN74HC126DG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers |
| Supply Voltage (VS) | 2 to 6 volts |