Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SSOP
Manufacturer: Texas Instruments
Win Source Part Number: 006818-SN74HC126DBR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
IC BUFFER NON-INVERT 6V 14SSOP
IC BUFFER NON-INVERT 6V 14SSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips | Buffer Amplifiers |
| Product Number | 296-8220-2-ND | 006818-SN74HC126DBR | SN74HC126DBR | 815-SN74HC126DBR |
| Product Name | Buffers, Drivers, Receivers, Transceivers | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC126DBR | Buffers, Drivers, Receivers, Transceivers | IC BUFFER NON-INVERT 6V 14SSOP |
| Supply Voltage (VS) | 2 to 6 volts | 2 to 6 volts | 5 volts |