IC, QUAD BUS BUFFER, SMD, 74HC126; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC126; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Quad Tri-State Bus
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | 28AH5049 | SN74HC126D |
| Product Name | Ic, Quad Bus Buffer, Smd, 74Hc126; Logic Device Type Texas Instruments | Buffers & Line Drivers |