Buffers & Line Drivers Quad Bus Buff Gate With 3-State Outputs
LOGIC, BUS BUFF TRI-ST QD, 14TSSOP; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:TSSOP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic ICRoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Line Drivers | Line Drivers |
| Product Number | SN74HC125PWT | 26AJ9363 |
| Product Name | Buffers & Line Drivers | Logic, Bus Buff Tri-St Qd, 14Tssop; Logic Device Type Texas Instruments |