IC, QUAD BUS BUFFER, 74HC125, DIP14; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:DIP; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffers & Line Drivers Quad Bus
Buffer/Line Driver 4-Channel Non-Inverting 3-Straight CMOS 14-Pin PDIP
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 33AH4848 | SN74HC125N | SN74HC125N |
| Product Name | Ic, Quad Bus Buffer, 74Hc125, Dip14; Logic Device Type Texas Instruments | Buffers & Line Drivers | Others |