Manufacturer: Texas Instruments
Win Source Part Number: 065498-SN74HC125DRG
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Metering, Computers & Computer Peripherals, Test & Measurement, Industrial
| Win Source Electronics | |
|---|---|
| Product Category | Buffer Amplifiers |
| Product Number | 065498-SN74HC125DRG |
| Product Name | Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125DRG |
| Supply Voltage (VS) | 2 to 6 volts |