Texas Instruments High-Performance Analog Buffers, Drivers, Receivers, Transceivers SN74HC125DR

Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet
Description
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 296-1192-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1192-1-ND
Buffers, Drivers, Receivers, Transceivers 296-1192-1-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1192-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1192-6-ND
Buffers, Drivers, Receivers, Transceivers 296-1192-6-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 296-1192-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
296-1192-2-ND
Buffers, Drivers, Receivers, Transceivers 296-1192-2-ND
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SOIC

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125DR - 030114-SN74HC125DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125DR
030114-SN74HC125DR
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125DR 030114-SN74HC125DR
Manufacturer: Texas Instruments Win Source Part Number: 030114-SN74HC125DR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 4 Number of Bits per Element: 1 Family Name: SN74HC125 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Supply Voltage - Operating: 2 V to 6 V Alternative Parts (Cross-Reference): SN74HC125IDRG4Q1; SN74HC125IDRQ1; MM74HC125M_Q; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030114-SN74HC125DR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 4
Number of Bits per Element: 1
Family Name: SN74HC125
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): SN74HC125IDRG4Q1; SN74HC125IDRQ1; MM74HC125M_Q;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
SN74HC125DR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74HC125DR
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site
Buffers, Drivers, Receivers, Transceivers - SN74HC125DR - ODG (Origin Data Global)
Shenzhen, China
Buffers, Drivers, Receivers, Transceivers
SN74HC125DR
Buffers, Drivers, Receivers, Transceivers SN74HC125DR
IC BUFFER NON-INVERT 6V 14SOIC

IC BUFFER NON-INVERT 6V 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips
Product Number 296-1192-1-ND 030114-SN74HC125DR SN74HC125DR SN74HC125DR
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - SN74HC125DR Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - CA3130T - Rochester Electronics
Specs
Package Type CAN8 TO5
Life Cycle Stage Rochester Active
View Details
4 suppliers
Instrumentation, OP Amps, Buffer Amps - CLC501AJE-TR13 - Quarktwin Technology Ltd.
Specs
RoHS Compliant RoHS
Bandwidth 110 MHz
Slew Rate 1200 V/µs
View Details
 - 74LS125AFP-E - Rochester Electronics
Renesas Electronics Corporation
Specs
RoHS Compliant RoHS
Package Type SOP; SOP14
View Details
Expandable Dual 4-Input Buffer - 932 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; Lead CAN / Flat Pack
View Details