BUFFER/LINE DRIVER, NON INVERTING, SOIC; Logic Device Type:Buffer / Line Driver, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 4-Channel Non-Inverting 3-Straight CMOS 14-Pin SOIC
Buffers & Line Drivers Quad Bus
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | 29AH7526 | SN74HC125DR | SN74HC125DR |
| Product Name | Buffer/line Driver, Non Inverting, Soic; Logic Device Type Texas Instruments | Others | Buffers & Line Drivers |