Buffers & Line Drivers Quad Bus
IC, QUAD BUS BUFFER, SMD, 74HC125; Logic Device Type:Buffer, Non Inverting; Logic Family / Base Number:74HC125; Logic Case Style:SOIC; No. of Pins:14Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic IC Family:74HC; Logic IC RoHS Compliant: Yes
Buffer/Line Driver 4-CH Non-Inverting 3-ST CMOS 14-Pin SOIC Tube / IC BUS BUFF TRI-ST QD 14SOIC
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Line Drivers | Line Drivers | Line Drivers |
| Product Number | SN74HC125D | 26AJ9362 | SN74HC125D |
| Product Name | Buffers & Line Drivers | Ic, Quad Bus Buffer, Smd, 74Hc125; Logic Device Type Texas Instruments | Others |