AND Gate IC 3 Channel 14-TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
IC GATE AND 3CH 3-INP 14TSSOP
AND Gate IC 3 Channel 14-TSSOP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC11PWTE4-ND | SN74HC11PWTE4 | SN74HC11PWTE4 | SN74HC11PWTE4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | AND | NOT; AND | AND | AND; AND Gate |
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |
| Inputs | 3 | 3 | ||
| Propagation Delay | 17 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |