IC GATE AND 3CH 3-INP 14SO Product overview: SN74HC11NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11NS can be used for catalog matching and distributor lookup.
GATE AND 3CH 3-INP 14-SO
IC AND 3-CIR 3-IN 14-SO
AND Gate IC 3 Channel 14-SO
Triple 3-Input Positive-AND Gates 14-SO -40 to 85
IC GATE AND 3CH 3-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC11NS | SN74HC11NS | 296-SN74HC11NS-ND | SN74HC11NS | 815-SN74HC11NS | SN74HC11NS |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Triple 3-Input Positive-AND Gates 14-SO -40 to 85 | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | AND | AND | AND; AND Gate | AND | AND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 3 | 3 | 3 | |||
| Propagation Delay | 17 ns | 17 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |