SN74HC11 Triple 3-Input Positive-AND Gates
AND Gate IC 3 Channel 14-SO
AND Gate IC 3 Channel 14-SO
Win Source Part Number: 1094948-SN74HC11ANSR
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 14ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.1V ~ 0.26V
Logic Level - High: 1.9V ~ 5.9V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SN74LVC08ANSR; SN74AHC08NSR; SN74HC11NSR; 74AC11SJ; 74LVX08SJ;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC11ANSR-ND,296-
Base Product Number: 74HC11
Product Status: Obsolete
IC GATE AND 3CH 3-INP 14SO Product overview: SN74HC11ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC11ANSR can be used for catalog matching and distributor lookup.
IC GATE AND 3CH 3-INP 14SO
IC GATE AND 3CH 3-INP 14SO
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC11ANSR | 296-SN74HC11ANSRTR-ND | 1094948-SN74HC11ANSR | 705-SN74HC11ANSR | SN74HC11ANSR | SN74HC11ANSR | SN74HC11ANSR |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND | AND | NOT; AND; AND Gate | AND; AND | AND | NOT; AND | AND; AND Gate |
| IC Package Type | SOP; Other; SOP (NS) | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC | Other; Tape & Reel (TR) | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High) | 2V ~ 6V | ||
| Inputs | 3 | 3 | 3 | 3 | |||
| Propagation Delay | 14 ns | 14 ns | 14 ns |