Texas Instruments Standard Linear and Logic Dual 60MHz 5.2mA SOIC Logic IC SN74HC112DT

Description
Dual JK Flip-Flop, Neg Edge Trigger, 60MHz, 5.2mA, SOIC Product overview: SN74HC112DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC112DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Neg Edge Trigger, 60MHz, 5.2mA, SOIC Product overview: SN74HC112DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC112DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60MHz 5.2mA SOIC Logic IC
706-SN74HC112DT
Dual 60MHz 5.2mA SOIC Logic IC 706-SN74HC112DT
Dual JK Flip-Flop, Neg Edge Trigger, 60MHz, 5.2mA, SOIC Product overview: SN74HC112DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC112DT can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Neg Edge Trigger, 60MHz, 5.2mA, SOIC Product overview: SN74HC112DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, SOIC, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC112DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC112DT
Product Name Dual 60MHz 5.2mA SOIC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 54ACTQ04E-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
Gates and Inverters - 1727-1989-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
5 suppliers
Logic - Logic - Gates and Inverters - 54S02J - 162969-54S02J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Inverters ICs - 1219580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push-pull
Logic Family Inverter
View Details