SN74HC10 Triple 3-Input Positive-NAND Gates
IC GATE NAND 3CH 3-INP 14SO
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC10NS | SN74HC10NS | SN74HC10NS |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate |
| IC Package Type | SOIC; Other; SOIC14 | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | |
| Supply Voltage | 2V ~ 6V |