NAND Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
IC GATE NAND 3CH 3-INP 14SSOP
NAND Gate IC 3 Channel 14-SSOP
IC GATE NAND 3CH 3-INP 14SSOP
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC10DBR | SN74HC10DBR | SN74HC10DBR | SN74HC10DBR |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Logic Family | CMOS | |||
| IC Package Type | SOP; SSOP; Other; SSOP14 | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Inputs | 3 |