Texas Instruments Standard Linear and Logic Dual 60MHz 5.2mA 2V Logic IC SN74HC109NSR

Description
Dual JK Flip-Flop, 60MHz, 5.2mA, 2V-6V, SOP, CMOS Product overview: SN74HC109NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, 2V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, 2V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, 60MHz, 5.2mA, 2V-6V, SOP, CMOS Product overview: SN74HC109NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, 2V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, 2V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109NSR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 60MHz 5.2mA 2V Logic IC
706-SN74HC109NSR
Dual 60MHz 5.2mA 2V Logic IC 706-SN74HC109NSR
Dual JK Flip-Flop, 60MHz, 5.2mA, 2V-6V, SOP, CMOS Product overview: SN74HC109NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, 2V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, 2V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109NSR can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, 60MHz, 5.2mA, 2V-6V, SOP, CMOS Product overview: SN74HC109NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60MHz, 5.2mA, 2V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 60MHz, 5.2mA, 2V, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-SN74HC109NSR
Product Name Dual 60MHz 5.2mA 2V Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - Multi-Function, Configurable - 100307QI - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
Inputs 2
Number of Gates 5
View Details
Specs
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
Operating Temperature -40 C (-40 F)
View Details
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
Logic Gates - 2222716P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details