Texas Instruments High-Performance Analog Dual 29MHz 5.2mA Logic IC SN74HC109N

Description
Dual JK Flip-Flop, Positive Edge, 29MHz, 5.2mA, PDIP Product overview: SN74HC109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 29MHz, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 29MHz, 5.2mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual JK Flip-Flop, Positive Edge, 29MHz, 5.2mA, PDIP Product overview: SN74HC109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 29MHz, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 29MHz, 5.2mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 29MHz 5.2mA Logic IC
706-SN74HC109N
Dual 29MHz 5.2mA Logic IC 706-SN74HC109N
Dual JK Flip-Flop, Positive Edge, 29MHz, 5.2mA, PDIP Product overview: SN74HC109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 29MHz, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 29MHz, 5.2mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109N can be used for catalog matching and distributor lookup.

Dual JK Flip-Flop, Positive Edge, 29MHz, 5.2mA, PDIP Product overview: SN74HC109N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 29MHz, 5.2mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 29MHz, 5.2mA, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-SN74HC109N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic IC - 17191554 - Radwell International
Willingboro, NJ, United States
Logic IC
17191554
Logic IC 17191554
J-K-TYPE FLIP FLOP, DUAL, DIP-16; LOGIC FAMILY / BASE NUMBER:74HC109; FLIP-FLOP TYPE:JK; PROPAGATION DELAY:12NS; FREQUENCY:29MHZ; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; TRIGGER TYPE:POSITIVE EDGE; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

J-K-TYPE FLIP FLOP, DUAL, DIP-16; LOGIC FAMILY / BASE NUMBER:74HC109; FLIP-FLOP TYPE:JK; PROPAGATION DELAY:12NS; FREQUENCY:29MHZ; OUTPUT CURRENT:5.2MA; LOGIC CASE STYLE:DIP; NO. OF PINS:16PINS; TRIGGER TYPE:POSITIVE EDGE; MSL:- ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Radwell International
Product Category Logic Gates Logic Gates
Product Number 706-SN74HC109N 17191554
Product Name Dual 29MHz 5.2mA Logic IC Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5430DMQB - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details
Gates and Inverters - 1727-74AHC14BQ-Q100,115TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
4 suppliers
Gates and Inverters - Multi-Function, Configurable - 100165FC - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type Other; 24-CFlatpack
View Details
Logic Gates - 7988985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; NAND; Nand
Supply Voltage 6 v
Logic Family Nand
View Details