AND Gate IC 4 Channel 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 1254474-SN74HC08NS
Mounting Style: SMD
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.1V ~ 0.26V
Logic Level - High: 1.998V ~ 5.8V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 17ns at 6V, 50pF
AND Gate 4-Element 2-IN CMOS 14-Pin SOIC Tube Product overview: SN74HC08NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08NS can be used for catalog matching and distributor lookup.
AND Gate, HC/UH Series, 4-Func, 2-Input, PDSO14
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
Logic Gates Quad 2-Input Positive-AND Gates
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-53310-ND | 1254474-SN74HC08NS | 705-SN74HC08NS | SN74HC08NS | SN74HC08NS | SN74HC08NS | SN74HC08NS | SN74HC08NS |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC08NS | SOIC Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | AND | NOT; AND; AND Gate | AND GATE | AND | AND | AND; AND Gate | NOT; AND | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.998V ~ 5.8V (Low), 0.1V ~ 0.26V (High) | ||||
| Inputs | 2 | 2 | 2 | 2 | ||||
| Propagation Delay | 17 ns | 17 ns | 17 ns | |||||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA | 5.2 mA |