AND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R Product overview: SN74HC08ANSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08ANSR can be used for catalog matching and distributor lookup.
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
AND Gate IC 4 Channel 14-SO
AND Gate 4-Element 2-IN CMOS 14-Pin SOP T/R
IC GATE AND 4CH 2-INP 14SO
Logic Gates Quad 2-Input Positive-AND Gates
IC GATE AND 4CH 2-INP 14SO
IC GATE AND 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC08ANSR | 296-SN74HC08ANSRTR-ND | SN74HC08ANSR | SN74HC08ANSR | SN74HC08ANSR | SN74HC08ANSR | SN74HC08ANSR | SN74HC08ANSR |
| Product Name | Logic IC | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND GATE | AND | AND | AND; AND Gate | NOT; AND | AND | AND; AND Gate | |
| Supply Voltage | 6V | 2V ~ 6V | 2V ~ 6V | 1.9V ~ 5.9V (Low), 0.1V ~ 0.26V (High) | 2V ~ 6V | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| IC Package Type | Other; SOP | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOP; Other; SOP (NS) | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | SOIC; Other; 14-SOIC (0.209", 5.30mm Width) | |||
| Inputs | 2 | 2 | 2 |