IC AND 4-CIR 2-IN 14-PDIP
AND Gate 4-Element 2-IN CMOS 14-Pin PDIP Tube Product overview: SN74HC08AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08AN can be used for catalog matching and distributor lookup.
QUAD 2-INPUT POSITIVE-AND GATES
Logic Gates Quad 2-Input Positive-AND Gates
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC08AN-ND | 705-SN74HC08AN | SN74HC08AN | SN74HC08AN | SN74HC08AN |
| Product Name | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | AND | AND GATE | AND | AND; AND Gate | |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 | |||
| Propagation Delay | 13 ns | ||||
| Low Level Output Current (Sink) | 4 mA |