AND Gate, HC/UH Series, 4-Func, 2-Input, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 716324-SN74HC08ADB
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Reference case: SSOP
Reference Date Code: 0033
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC GATE AND 4CH 2-INP 14SSOP Product overview: SN74HC08ADB from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC08ADB can be used for catalog matching and distributor lookup.
IC GATE AND 4CH 2-INP 14SSOP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC08ADB | 716324-SN74HC08ADB | 705-SN74HC08ADB | SN74HC08ADB | SN74HC08ADB |
| Product Name | Logic - Logic - Gates and Inverters - SN74HC08ADB | Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | AND | NOT | AND | AND; AND Gate | AND |
| IC Package Type | SOP; SSOP; Other; SSOP14 | Other; Bulk | SOP; SSOP; Other; 14-SSOP (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |||
| Inputs | 2 | 2 |