IC INV 6-CIR 6-IN 14-PDIP
IC INVERTER 6CH 6-INP 14DIP
Inverter IC 6 Channel Open Drain 14-PDIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74HC05NE4-ND | SN74HC05NE4 | SN74HC05NE4 |
| Product Name | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | |
| Output Type | Open Drain | ||
| Inputs | 6 | 6 | |
| Propagation Delay | 20 ns |