6-Element CMOS Inverter IC, 5V, PDIP, Through Hole Product overview: SN74HC05N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082290-SN74HC05N
Packaging: Tube/Rail
Features: Open Drain
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Application Field: Used in Communications & Networking, Consumer Electronics, Motor Drive & Control
Inverter IC 6 Channel Open Drain 14-PDIP
Inverter IC 6 Channel Open Drain 14-PDIP
IC INVERTER OD 6CH 6-INP 14DIP
IC, INVERTER; Logic Family / Base Number:74HC05; Logic Type:Inverter; Output Current:25mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HC; Logic IC Base RoHS Compliant: Yes
IC INVERTER 6CH 1-INP 14DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC05N | 082290-SN74HC05N | 296-1568-5-ND | SN74HC05N | SN74HC05N | 33AH4845 | SN74HC05N |
| Product Name | Through-Hole 5V Logic IC | Logic - Logic - Gates and Inverters - SN74HC05N | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Ic, Inverter; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT; Inverter | NOT | NOT; Inverter | NOT |
| Supply Voltage | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V | |
| Inputs | 1 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 20 ns | 20 ns | 20 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |