Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters SN74HC05DTG4

Description
Win Source Part Number: 1257825-SN74HC05DTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC05
Request a Quote Datasheet
Description
Win Source Part Number: 1257825-SN74HC05DTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC05
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257825-SN74HC05DTG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257825-SN74HC05DTG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257825-SN74HC05DTG4
Win Source Part Number: 1257825-SN74HC05DTG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Features: Open Drain Package: Tape & Reel (TR) Number of Circuits: 6 Standard Package: 250 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74HC05

Win Source Part Number: 1257825-SN74HC05DTG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Package: Tape & Reel (TR)
Number of Circuits: 6
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74HC05

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC05DTG4
6V SOIC Logic IC 705-SN74HC05DTG4
Hex Inverter IC, 6-Ch, Open-Drain, CMOS, 2-6V, 14-SOIC Product overview: SN74HC05DTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05DTG4 can be used for catalog matching and distributor lookup.

Hex Inverter IC, 6-Ch, Open-Drain, CMOS, 2-6V, 14-SOIC Product overview: SN74HC05DTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05DTG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Gates and Inverters - SN74HC05DTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC05DTG4
Logic - Gates and Inverters SN74HC05DTG4
IC INVERTER OD 6CH 6-INP 14SOIC

IC INVERTER OD 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC05DTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC05DTG4
Gates and Inverters SN74HC05DTG4
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 1257825-SN74HC05DTG4 705-SN74HC05DTG4 SN74HC05DTG4 SN74HC05DTG4
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters 6V SOIC Logic IC Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Buffer, Inverter NOT NOT; Inverter
Supply Voltage 2V ~ 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 1 1 1
Propagation Delay 20 ns 20 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Inverters ICs - 9210297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Gates and Inverters - 1727-74AHCT1G14GV-Q100,TR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
Logic - Gates and Inverters - 54ALS30AJ/883 - Lingto Electronic Limited
Specs
Gate Type NOT; NAND
View Details