Texas Instruments High-Performance Analog 6V 25mA SOIC Logic IC SN74HC05DT

Description
6-Ch Inverter IC, 2-6V, 25mA, 6-Gate, CMOS, SOIC Product overview: SN74HC05DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 25mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 25mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Inverter IC, 2-6V, 25mA, 6-Gate, CMOS, SOIC Product overview: SN74HC05DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 25mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 25mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05DT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 25mA SOIC Logic IC
705-SN74HC05DT
6V 25mA SOIC Logic IC 705-SN74HC05DT
6-Ch Inverter IC, 2-6V, 25mA, 6-Gate, CMOS, SOIC Product overview: SN74HC05DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 25mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 25mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05DT can be used for catalog matching and distributor lookup.

6-Ch Inverter IC, 2-6V, 25mA, 6-Gate, CMOS, SOIC Product overview: SN74HC05DT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 25mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 25mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05DT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-SN74HC05DTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC05DTTR-ND
Gates and Inverters 296-SN74HC05DTTR-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC05DTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC05DTCT-ND
Gates and Inverters 296-SN74HC05DTCT-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC05DTDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC05DTDKR-ND
Gates and Inverters 296-SN74HC05DTDKR-ND
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74HC05DT - 1099798-SN74HC05DT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC05DT
1099798-SN74HC05DT
Logic - Logic - Gates and Inverters - SN74HC05DT 1099798-SN74HC05DT
Manufacturer: Texas Instruments Win Source Part Number: 1099798-SN74HC05DT Packaging: Reel - TR Features: Open Drain Number of Circuits: 6 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 6 Current - Output High, Low: -, 5.2mA Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 1099798-SN74HC05DT
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC05DT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC05DT
Logic - Gates and Inverters SN74HC05DT
IC INVERTER OD 6CH 6-INP 14SOIC

IC INVERTER OD 6CH 6-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74HC05DT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC05DT
Gates and Inverters SN74HC05DT
Inverter IC 6 Channel Open Drain 14-SOIC

Inverter IC 6 Channel Open Drain 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC05DT 296-SN74HC05DTTR-ND 1099798-SN74HC05DT SN74HC05DT SN74HC05DT
Product Name 6V 25mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - SN74HC05DT Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; Buffer, Inverter NOT NOT; Inverter NOT NOT; Inverter
Supply Voltage 6V 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Inputs 1 1 6 1
Propagation Delay 20 ns 20 ns 20 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - 54H01J/B - Rochester Electronics
Specs
Gate Type NOT; AND; NAND; OR
Output Type Open Collector
IC Package Type DIP; Other; CDIP
View Details
4 suppliers
Gates and Inverters - 1727-4462-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
 - 54S10FM - Rochester Electronics
Specs
Gate Type AND; NAND
Logic Family TTL
IC Package Type Other; FL14
View Details
3 suppliers
Logic Gates - 7512800 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details