Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC POWER SUPPLIES
TEXAS INSTRUMENTS
SN74HC05DRG4 -- GATES AND INVERTERS
Texas Instruments
Gates and Inverters
SN74HC05DRG4
Description
IC INVERTER OD 6CH 1-INP 14SOIC
ODG (Origin Data Global)
Done
Datasheet
Description
IC INVERTER OD 6CH 1-INP 14SOIC
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74HC05DRG4
Gates and Inverters
SN74HC05DRG4
IC INVERTER OD 6CH 1-INP 14SOIC
IC INVERTER OD 6CH 1-INP 14SOIC
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
IC Power Supplies
Product Number
SN74HC05DRG4
Product Name
Gates and Inverters
Package Type
SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
High Current, High Efficiency Charge Pump with Auto-Timer
AAT3171
Specs
Package Type
Other; TDFN33-12
Input Voltage
2.7 to 5.5 volts
View Details
Texas Instruments
Buck 3A 42V SOIC Step-Down DC-DC Converter IC
LM22676MRX-ADJ/NOPB
Specs
Output Voltage
1.28 volts
Input Voltage
42 volts
I
OUT
3 amps
View Details
2
suppliers
Fuji Electric Corp. of America
ACDC Power Supply Control ICs
Model: FA6A11N
Specs
Package Type
Other; SOP-16(N)
Output Voltage
14 to 27 volts
View Details
Infineon Technologies AG
Power - Power Supply ICs - OPTIREG™ linear - TLS715B0EJ V50
TLS715B0EJ V50
Specs
Package Type
Other; PG-DSO-8
Output Voltage
5 volts
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details