Texas Instruments High-Performance Analog Gates and Inverters SN74HC05DBRG4

Description
Inverter IC 6 Channel Open Drain 14-SSOP
Datasheet
Description
Inverter IC 6 Channel Open Drain 14-SSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - SN74HC05DBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC05DBRG4
Gates and Inverters SN74HC05DBRG4
Inverter IC 6 Channel Open Drain 14-SSOP

Inverter IC 6 Channel Open Drain 14-SSOP

Buy Now Datasheet
Logic - Gates and Inverters - SN74HC05DBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC05DBRG4
Logic - Gates and Inverters SN74HC05DBRG4
IC INVERTER OD 6CH 6-INP 14SSOP

IC INVERTER OD 6CH 6-INP 14SSOP

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number SN74HC05DBRG4 SN74HC05DBRG4
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOT; Inverter NOT
Supply Voltage 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 1
Operating Current 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989004P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
5-Channel 100MHz Transceiver - AP54RHC506ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-74AHCU04BQ,115 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type NOT; Inverter
Supply Voltage 5 V
Logic Family AHC
View Details
6 suppliers
Dual Logic IC - 705-54S20DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
3 suppliers