Inverter IC 6 Channel Open Drain 14-SOIC
6-Ch CMOS Inverter IC, 2-6V, Open-Drain, SOIC Product overview: SN74HC05D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC05D can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082289-SN74HC05D
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
INVERTER, HEX, 1 I/P, SOIC-14; Logic Family / Base Number:74HC05; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
IC INVERTER OD 6CH 6-INP 14SOIC
Inverter IC 6 Channel Open Drain 14-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-1190-5-ND | 705-SN74HC05D | 082289-SN74HC05D | 26AJ9355 | SN74HC05D | SN74HC05D |
| Product Name | Gates and Inverters | 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - SN74HC05D | Inverter, Hex, 1 I/p, Soic-14; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NOT | NOT; Inverter, Buffer | NOT; Inverter | NOT; Inverter | NOT | NOT; Inverter |
| Supply Voltage | 2V ~ 6V | 6V | 2 V ~ 6 V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V |
| Output Type | Open Drain | |||||
| Inputs | 1 | 6 | 6 | 1 | 1 | |
| Propagation Delay | 20 ns | 145 ns | 20 ns |