Texas Instruments High-Performance Analog Logic - Logic - Gates and Inverters - SN74HC05APWR SN74HC05APWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 896571-SN74HC05APWR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74HC05APWRTR, SN74HC05APWR-ND, 296-SN74HC05APWRCT, 296-SN74HC05APWRDKR
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 896571-SN74HC05APWR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74HC05APWRTR, SN74HC05APWR-ND, 296-SN74HC05APWRCT, 296-SN74HC05APWRDKR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - SN74HC05APWR - 896571-SN74HC05APWR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74HC05APWR
896571-SN74HC05APWR
Logic - Logic - Gates and Inverters - SN74HC05APWR 896571-SN74HC05APWR
Manufacturer: Texas Instruments Win Source Part Number: 896571-SN74HC05APWR Series: 74HC Operating Temperature Range: -40°C ~ 85°C Features: Inverter IC 6 Channel Open Drain 14-TSSOP Package: Reel - TR Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: 74HC05 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-SN74HC05APWRTR, SN74HC05APWR-ND, 296-SN74HC05APWRCT, 296-SN74HC05APWRDKR

Manufacturer: Texas Instruments
Win Source Part Number: 896571-SN74HC05APWR
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: Inverter IC 6 Channel Open Drain 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 74HC05
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-SN74HC05APWRTR, SN74HC05APWR-ND, 296-SN74HC05APWRCT, 296-SN74HC05APWRDKR

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 896571-SN74HC05APWR
Product Name Logic - Logic - Gates and Inverters - SN74HC05APWR
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-5-9011 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-403 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 1732508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type CSP; Pcsp
View Details