Manufacturer: Texas Instruments
Win Source Part Number: 006800-SN74HC04PWR
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC04MTC_Q; MM74HC04MTCX_NF40 ; MM74HC04MTCX_NL; MM74HC04MTCX_Q;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: China, Japan, Malaysia, Philippines, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
Inverter IC 6 Channel 14-TSSOP
6-Ch Inverter IC, 2-6V, 5.2mA, 16ns, 14-TSSOP, CMOS Product overview: SN74HC04PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04PWR can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-TSSOP
6 16ns@6V,50pF 2uA 2V~6V TSSOP-14 Inverters ROHS
IC INVERTER 6CH 6-INP 14TSSOP
IC, HEX INVERTER, SMD, 74HC04; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:-; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006800-SN74HC04PWR | 296-8208-1-ND | 705-SN74HC04PWR | SN74HC04PWR | SN74HC04PWR | SN74HC04PWR | 33AH4844 |
| Product Name | Logic - Logic - Gates and Inverters - SN74HC04PWR | Gates and Inverters | 6V 5.2mA TSSOP Logic IC | Gates and Inverters | Logic ICs >> Inverters | Logic - Gates and Inverters | Ic, Hex Inverter, Smd, 74Hc04; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter | NOT; Inverter | NOT | NOT | NOT; Inverter |
| Supply Voltage | 2 V ~ 6 V | 2V ~ 6V | 6V | 2V ~ 6V | 2V~6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 6V |
| Logic Family | CMOS | ||||||
| Inputs | 6 | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 16 ns | 16 ns | 16 ns | 16 ns |