Manufacturer: Texas Instruments
Win Source Part Number: 006795-SN74HC04N
Packaging: Tube/Rail
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Family Name: SN74HC04
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 2 V to 6 V
Alternative Parts (Cross-Reference): MM74HC04N_Q; MM74HC04N_NF40; MM74HC04NX_NL; MM74HC04N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Mexico, Thailand, United States of America
Estimated EOL Date: 2031
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Consumer Electronics, Metering
Hex inverter,SN74HC04N DIP14 2.6V 9ns
Hex inverter,SN74HC04N DIP14 2.6V 25pcs
Hex inverter,SN74HC04N DIP14 2.6V 9ns
6-Element CMOS Inverter IC, 5V, PDIP, Through Hole Product overview: SN74HC04N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04N can be used for catalog matching and distributor lookup.
IC, HEX INVERTER, 74HC04, DIP14, 5V; Logic Family / Base Number:74HC04; Logic Type:Inverter; Output Current:5.2mA; No. of Inputs:1; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
IC INVERTER 6CH 1-INP 14DIP
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 006795-SN74HC04N | 2175550 | 2175550P | 705-SN74HC04N | SN74HC04N | 33AH4843 | SN74HC04N |
| Product Name | Logic - Logic - Gates and Inverters - SN74HC04N | Inverters ICs | Inverters ICs | Through-Hole 5V Logic IC | Gates and Inverters | Ic, Hex Inverter, 74Hc04, Dip14, 5V; Logic Family / Base Number Texas Instruments | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Inverter | NOT; Inverter | NOT; Buffer, Inverter | NOT; Inverter | NOT; Inverter | NOT |
| Supply Voltage | 2 V ~ 6 V | 6 v | 6V | 2V ~ 6V | 6V | ||
| Logic Family | CMOS | CMOS; Inverter | CMOS; Inverter | ||||
| Inputs | 6 | 1 | 1 | 1 | |||
| Propagation Delay | 16 ns | 16 ns | 16 ns |