Texas Instruments High-Performance Analog Gates and Inverters SN74HC04DRG3

Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet
Description
Inverter IC 6 Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 296-SN74HC04DRG3TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC04DRG3TR-ND
Gates and Inverters 296-SN74HC04DRG3TR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC04DRG3CT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC04DRG3CT-ND
Gates and Inverters 296-SN74HC04DRG3CT-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74HC04DRG3DKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74HC04DRG3DKR-ND
Gates and Inverters 296-SN74HC04DRG3DKR-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257882-SN74HC04DRG3 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257882-SN74HC04DRG3
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257882-SN74HC04DRG3
Win Source Part Number: 1257882-SN74HC04DRG3 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 6 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-SN74HC04DRG3CT,S N74HC04DRG3,296-SN74 HC04DRG3TR,2156-SN74 HC04DRG3,296-SN74HC0 4DRG3DKR,TEXTISSN74H C04DRG3 Base Product Number: 74HC04

Win Source Part Number: 1257882-SN74HC04DRG3
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 6
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-SN74HC04DRG3CT,SN74HC04DRG3,296-SN74HC04DRG3TR,2156-SN74HC04DRG3,296-SN74HC04DRG3DKR,TEXTISSN74HC04DRG3
Base Product Number: 74HC04

Buy Now Datasheet
Singapore, Singapore
6V SOIC Logic IC
705-SN74HC04DRG3
6V SOIC Logic IC 705-SN74HC04DRG3
6-Ch CMOS Inverter IC, 2-6V, 16ns, SOIC, -40-85C Product overview: SN74HC04DRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DRG3 can be used for catalog matching and distributor lookup.

6-Ch CMOS Inverter IC, 2-6V, 16ns, SOIC, -40-85C Product overview: SN74HC04DRG3 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DRG3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74HC04DRG3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC04DRG3
Gates and Inverters SN74HC04DRG3
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - SN74HC04DRG3 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74HC04DRG3
Logic - Gates and Inverters SN74HC04DRG3
IC INVERTER 6CH 6-INP 14SOIC

IC INVERTER 6CH 6-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 296-SN74HC04DRG3TR-ND 1257882-SN74HC04DRG3 705-SN74HC04DRG3 SN74HC04DRG3 SN74HC04DRG3
Product Name Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 6V SOIC Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type NOT NOT; Inverter NOT; Buffer, Inverter NOT; Inverter NOT
Supply Voltage 2V ~ 6V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Inputs 6 1 1 1
Propagation Delay 16 ns 16 ns 16 ns
Low Level Output Current (Sink) 5.2 mA 5.2 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

5-Channel 100MHz Transceiver - MYXAF54RHC506/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-4469-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
3 suppliers
Logic IC - 770-100102FC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
2 suppliers
Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details