Texas Instruments High-Performance Analog SMD 6V 5.2mA SOIC Logic IC SN74HC04DE4

Description
6-Ch Inverter IC, 2-6V, 16ns, 5.2mA, SOIC, Surface Mount Product overview: SN74HC04DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
6-Ch Inverter IC, 2-6V, 16ns, 5.2mA, SOIC, Surface Mount Product overview: SN74HC04DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DE4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 6V 5.2mA SOIC Logic IC
705-SN74HC04DE4
SMD 6V 5.2mA SOIC Logic IC 705-SN74HC04DE4
6-Ch Inverter IC, 2-6V, 16ns, 5.2mA, SOIC, Surface Mount Product overview: SN74HC04DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DE4 can be used for catalog matching and distributor lookup.

6-Ch Inverter IC, 2-6V, 16ns, 5.2mA, SOIC, Surface Mount Product overview: SN74HC04DE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6V, 5.2mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SMD, 6V, 5.2mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC04DE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257841-SN74HC04DE4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257841-SN74HC04DE4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257841-SN74HC04DE4
Win Source Part Number: 1257841-SN74HC04DE4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Number of Circuits: 6 Standard Package: 50 Mounting: SMD (SMT) Logic Type: Inverter Number of Inputs: 1 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74HC04DE4,TEX TISSN74HC04DE4 Base Product Number: 74HC04

Win Source Part Number: 1257841-SN74HC04DE4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Number of Circuits: 6
Standard Package: 50
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 1
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 16ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74HC04DE4,TEXTISSN74HC04DE4
Base Product Number: 74HC04

Buy Now Datasheet
Gates and Inverters - SN74HC04DE4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74HC04DE4-ND
Gates and Inverters SN74HC04DE4-ND
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74HC04DE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74HC04DE4
Gates and Inverters SN74HC04DE4
Inverter IC 6 Channel 14-SOIC

Inverter IC 6 Channel 14-SOIC

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 705-SN74HC04DE4 1257841-SN74HC04DE4 SN74HC04DE4-ND SN74HC04DE4
Product Name SMD 6V 5.2mA SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type NOT; Inverter NOT; Inverter NOT NOT; Inverter
Supply Voltage 6V 2V ~ 6V 2V ~ 6V 2V ~ 6V
Inputs 6 1 6 1
Propagation Delay 16 ns 16 ns 16 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Open Drain - AP54RHC05ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
2-input AND gate - 74AHC1G08GW,125 - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
10 suppliers
Gates and Inverters - 54F13LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Logic Gates - 1222834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Or
Supply Voltage 6 v
Logic Family Or
View Details