SN74HC03 Quadruple 2-Input Positive-NAND Gates With Open-Drain Outputs
NAND Gate IC 4 Channel Open Drain 14-SO
Manufacturer: Texas Instruments
Win Source Part Number: 896570-SN74HC03NS
Series: 74HC
Operating Temperature Range: -40°C ~ 85°C
Features: NAND Gate IC 4 Channel Open Drain 14-SO
Package: 14-SOIC (0.209", 5.30mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74HC03
Categories: Integrated Circuits (ICs)
Case / Package: 14-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC GATE NAND 4CH 2 INP 14SO Product overview: SN74HC03NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03NS can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2 INP 14SO
IC GATE NAND OD 4CH 2-INP 14SO
IC GATE NAND 4CH 2-INP 14SO
NAND Gate IC 4 Channel Open Drain 14-SO
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74HC03NS | 296-53309-ND | 896570-SN74HC03NS | 705-SN74HC03NS | 815-SN74HC03NS | SN74HC03NS | SN74HC03NS | SN74HC03NS |
| Product Name | Gates and Inverters | Logic - Logic - Gates and Inverters - SN74HC03NS | Logic IC | IC GATE NAND 4CH 2 INP 14SO | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | AND; NAND | NAND | NOT | NAND; NAND GATE | NAND | NOT; NAND | NAND | NAND; NAND Gate |
| IC Package Type | SOP; Other; SOP (NS) | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | Other; 14-SO | Other; SO | SOIC; Other; 14-SOIC (0.209, 5.30mm Width) | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) | ||
| Supply Voltage | 2V ~ 6V | 5V; 5V | 1.5V ~ 4.2V (Low), 0.1V ~ 0.26V (High) | 2V ~ 6V | ||||
| Output Type | Open Drain | |||||||
| Inputs | 2 | 2 | 2 | 2 |