Win Source Part Number: 1257838-SN74HC03NG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Features: Open Drain
Number of Circuits: 4
Standard Package: 25
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 5.2mA
Max Propagation Delay @ V, Max CL: 23ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Mounting Type: Through Hole
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74HC03NE4,SN74HC03
Base Product Number: 74HC03
NAND Gate IC 4 Channel Open Drain 14-PDIP
IC GATE NAND 4CH 2-INP 14DIP Product overview: SN74HC03NG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC03NG4 can be used for catalog matching and distributor lookup.
IC GATE NAND 4CH 2-INP 14DIP
NAND Gate IC 4 Channel Open Drain 14-PDIP
IC GATE NAND OD 4CH 2-INP 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1257838-SN74HC03NG4 | SN74HC03NG4-ND | 705-SN74HC03NG4 | SN74HC03NG4 | SN74HC03NG4 | SN74HC03NG4 |
| Product Name | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; NAND; NAND Gate | NAND | NAND | NAND | NAND; NAND Gate | NOT; NAND |
| Supply Voltage | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Inputs | 2 | 2 | 2 | 2 | ||
| Propagation Delay | 23 ns | 23 ns | 23 ns | |||
| Low Level Output Current (Sink) | 5.2 mA | 5.2 mA |