IC GATE NOR 4CH 2 INP 14SO Product overview: SN74HC02NS from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74HC02NS can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1254458-SN74HC02NS
Mounting Style: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Logic Level - Low: 0.1V ~ 0.26V
Logic Level - High: 1.998V ~ 5.8V
Categories: Integrated Circuits
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 6V
Current - Quiescent (Maximum): 2μA
Max Propagation Delay at V, Max CL: 15ns at 6V, 50pF
Quad 2-Input Positive-NOR Gates
NOR Gate IC 4 Channel 14-SO
IC GATE NOR 4CH 2-INP 14SO
IC GATE NOR 4CH 2-INP 14SO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-SN74HC02NS | 1254458-SN74HC02NS | SN74HC02NS | 296-53308-ND | SN74HC02NS | SN74HC02NS | SN74HC02NS |
| Product Name | Logic IC | Logic - Logic - Gates and Inverters - SN74HC02NS | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR; NOR GATE | NOT; NOR; NOR Gate | OR; NOR | NOR | NOR | NOR; NOR Gate | NOT; NOR |
| Inputs | 2 | 2 | 2 | 2 | |||
| Propagation Delay | 15 ns | 15 ns | 15 ns | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| IC Package Type | Other; SO | SOIC | SOP; Other; SOP (NS) | SOIC; Other; "14-SOIC (0.209"", 5.30mm Width)" | SOIC; Other; 14-SOIC (0.209\", 5.30mm Width) |